Manufacturer: Texas Instruments
Win Source Part Number: 007074-SN74LS04N
Packaging: Tube/Rail
Number of Circuits: 6
Mounting: Through Hole
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 15ns @ 5V, 15pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Family Name: SN74LS04
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): DM74LS04N_NL; SN74LS04NG;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Application Field: Used in Clock & Timing, Consumer Electronics, Embedded Design & Development, Multimedia
Inverter IC 6 Channel 14-PDIP
Hex inverter,SN74LS04N DIP14 4.75-5.25V
Hex inverter,SN74LS04N DIP14 4.75-5.25V
Hex inverter,SN74LS04N DIP14 4.75-5.25V
6-Ch Bipolar Inverter IC, 4.75-5.25V, 15ns, PDIP Product overview: SN74LS04N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.25V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS04N can be used for catalog matching and distributor lookup.
IC INVERTER 6CH 6-INP 14DIP
INVERTER, LS SERIES, 6-FUNC, 1-INPUT, TTL, PDIP14. FREE 2 YEAR RADWELL WARRANTY
IC INVERTER 6CH 1-INP 14DIP
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 007074-SN74LS04N | 296-1629-5-ND | 307503 | 307503P | 705-SN74LS04N | SN74LS04N | 16712980 | SN74LS04N | SN74LS04N |
| Product Name | Logic - Logic - Gates and Inverters - SN74LS04N | Gates and Inverters | Inverters ICs | Inverters ICs | 5.25V Logic IC | Logic - Gates and Inverters | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; Inverter | NOT | NOT; Inverter | NOT; Inverter | NOT; Inverter | NOT | NOT | NOT | NOT; Inverter |
| Supply Voltage | 4.75 V ~ 5.25 V | 4.75V ~ 5.25V | 5.25 v | 5.25V | 2V (Low), 0.8V (High) | 4.75V ~ 5.25V | |||
| Inputs | 6 | 1 | 1 | 1 | |||||
| Propagation Delay | 15 ns | 15 ns | 15 ns | 15 ns | |||||
| Low Level Output Current (Sink) | 8 mA | 0.4000 mA | 8 mA | 8 mA |