Texas Instruments Standard Linear and Logic Ic, Hex Inverter, 74Lso4, 14Dip; Logic Family / Base Number Texas Instruments SN74LS04N.

Description
IC, HEX INVERTER, 74LSO4, 14DIP; Logic Family / Base Number:74LS04; Logic Type:Inverter; Output Current:8mA; No. of Inputs:1; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
Description
IC, HEX INVERTER, 74LSO4, 14DIP; Logic Family / Base Number:74LS04; Logic Type:Inverter; Output Current:8mA; No. of Inputs:1; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Hex Inverter, 74Lso4, 14Dip; Logic Family / Base Number Texas Instruments - 88AH5543 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Hex Inverter, 74Lso4, 14Dip; Logic Family / Base Number Texas Instruments
88AH5543
Ic, Hex Inverter, 74Lso4, 14Dip; Logic Family / Base Number Texas Instruments 88AH5543
IC, HEX INVERTER, 74LSO4, 14DIP; Logic Family / Base Number:74LS04; Logic Type:Inverter; Output Current:8mA; No. of Inputs:1; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

IC, HEX INVERTER, 74LSO4, 14DIP; Logic Family / Base Number:74LS04; Logic Type:Inverter; Output Current:8mA; No. of Inputs:1; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Gates
Product Number 88AH5543
Product Name Ic, Hex Inverter, 74Lso4, 14Dip; Logic Family / Base Number Texas Instruments
Gate Type NOT; Inverter
Supply Voltage 5.25V
Inputs 1
Unlock Full Specs
to access all available technical data

Similar Products

Dual retriggerable monostable multivibrator with reset - 74AHCT123AD-Q100J - Nexperia B.V.
Specs
Supply Voltage +7.0
Features Schmitt Trigger
IC Package Type Other; SOT109-1 SOT109-1
View Details
2 suppliers
Logic Gates - 7512828P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details
Logic - Gates and Inverters - 5409FMQB - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
5-Channel 100MHz Transceiver - MYXAF54RHC506/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details