Texas Instruments High-Performance Analog Logic IC SN74LS00NS

Description
NAND Gate, LS Series, 4-Func, 2-Input, TTL, PDSO14
Request a Quote Datasheet
Description
NAND Gate, LS Series, 4-Func, 2-Input, TTL, PDSO14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74LS00NS - Rochester Electronics
Newburyport, MA, United States
NAND Gate, LS Series, 4-Func, 2-Input, TTL, PDSO14

NAND Gate, LS Series, 4-Func, 2-Input, TTL, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
NAND Gate Product overview: SN74LS00NS from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS00NS can be used for catalog matching and distributor lookup.

NAND Gate Product overview: SN74LS00NS from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS00NS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LS00NS - 896636-SN74LS00NS - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LS00NS
896636-SN74LS00NS
Logic - Logic - Gates and Inverters - SN74LS00NS 896636-SN74LS00NS
Manufacturer: Texas Instruments Win Source Part Number: 896636-SN74LS00NS Series: 74LS Operating Temperature Range: 0°C ~ 70°C (TA) Features: NAND Gate IC 4 Channel - 14-SO Package: 14-SOIC (0.209", 5.30mm Width) Package: Tube Mounting: Surface Mount Family Name: 74LS00 Categories: Integrated Circuits (ICs) Case / Package: 14-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 896636-SN74LS00NS
Series: 74LS
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: NAND Gate IC 4 Channel - 14-SO
Package: 14-SOIC (0.209", 5.30mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 74LS00
Categories: Integrated Circuits (ICs)
Case / Package: 14-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Gates and Inverters - 296-53327-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-53327-ND
Gates and Inverters 296-53327-ND
NAND Gate IC 4 Channel 14-SO

NAND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Logic - Gates and Inverters - SN74LS00NS - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LS00NS
Logic - Gates and Inverters SN74LS00NS
IC GATE NAND 4CH 2-INP 14SO

IC GATE NAND 4CH 2-INP 14SO

Supplier's Site Datasheet
Gates and Inverters - SN74LS00NS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LS00NS
Gates and Inverters SN74LS00NS
NAND Gate IC 4 Channel 14-SO

NAND Gate IC 4 Channel 14-SO

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LS00NS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LS00NS
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LS00NS
IC GATE NAND 4CH 2-INP 14SO

IC GATE NAND 4CH 2-INP 14SO

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LS00NS 705-SN74LS00NS 896636-SN74LS00NS 296-53327-ND SN74LS00NS SN74LS00NS SN74LS00NS
Product Name Logic IC Logic - Logic - Gates and Inverters - SN74LS00NS Gates and Inverters Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type AND; NAND NAND; NAND GATE NOT NAND NOT; NAND NAND; NAND Gate NAND
Logic Family TTL
IC Package Type SOP; Other; SOP (NS) Other; SOP Other; 14-SO SOIC; Other; "14-SOIC (0.209"", 5.30mm Width)" SOIC; Other; 14-SOIC (0.209\", 5.30mm Width)
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage 4.75V ~ 5.25V 2V (Low), 0.8V (High) 4.75V ~ 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 2SB544E-MP-ON - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Inverters ICs - 7988982P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details
Dual D-Flip Flop w/ Asynchronous Clear - MYXAP54RHC705/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic IC - 705-54F02FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers