Win Source Part Number: 1257799-SN74HCU7204P
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74HCU
Number of Circuits: 2
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 14ns @ 6V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.3V ~ 1.1V
Logic Level - High: 1.7V ~ 4.8V
Voltage - Supply: 2V ~ 6V
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74HCU7204PWR
Base Product Number: 74HCU7204
Product Status: Obsolete
IC INVERTER 2CH 2-INP 8TSSOP Product overview: SN74HCU7204PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCU7204PWR can be used for catalog matching and distributor lookup.
Inverter IC 2 Channel 8-TSSOP
IC INVERTER 2CH 2-INP 8TSSOP
IC INVERTER 2CH 2-INP 8TSSOP
Inverter IC 2 Channel 8-TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1257799-SN74HCU7204PWR | 705-SN74HCU7204PWR | SN74HCU7204PWR-ND | SN74HCU7204PWR | SN74HCU7204PWR | SN74HCU7204PWR |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | Dual Logic IC | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; Inverter | NOT; Inverter | NOT | NOT | NOT | NOT; Inverter |
| Supply Voltage | 2V ~ 6V | 6V | 2V ~ 6V | 1.7V ~ 4.8V (Low), 0.3V ~ 1.1V (High) | 2V ~ 6V | |
| Inputs | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 14 ns | 14 ns | 14 ns | |||
| Low Level Output Current (Sink) | 5.2 mA | 5.2 mA | 5.2 mA |