Hex Inverter IC, 6-Gate, 2-6V, 14ns, 5.2mA, TSSOP Product overview: SN74HCU04PWT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 5.2mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, 5.2mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCU04PWT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1100003-SN74HCU04PWT
Packaging: Reel - TR
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 14ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.7 V to 4.8 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Inverter IC 6 Channel 14-TSSOP
Inverter IC 6 Channel 14-TSSOP
Inverter IC 6 Channel 14-TSSOP
IC INVERTER 6CH 6-INP 14TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-SN74HCU04PWT | 1100003-SN74HCU04PWT | 296-SN74HCU04PWTTR-ND | SN74HCU04PWT | SN74HCU04PWT |
| Product Name | 6V 5.2mA TSSOP Logic IC | Logic - Logic - Gates and Inverters - SN74HCU04PWT | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT; Inverter | NOT | NOT; Inverter | NOT |
| Supply Voltage | 6V | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | 1.7V ~ 4.8V (Low), 0.5V ~ 1.8V (High) |
| Inputs | 1 | 6 | 1 | 1 | |
| Propagation Delay | 14 ns | 14 ns | 14 ns | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |