Texas Instruments High-Performance Analog Gates and Inverters SN74HCU04PWRG4

Description
Inverter IC 6 Channel 14-TSSOP
Request a Quote Datasheet
Description
Inverter IC 6 Channel 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - SN74HCU04PWRG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74HCU04PWRG4-ND
Gates and Inverters SN74HCU04PWRG4-ND
Inverter IC 6 Channel 14-TSSOP

Inverter IC 6 Channel 14-TSSOP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74HCU04PWRG4 - 1254795-SN74HCU04PWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HCU04PWRG4
1254795-SN74HCU04PWRG4
Logic - Logic - Gates and Inverters - SN74HCU04PWRG4 1254795-SN74HCU04PWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1254795-SN74HCU04PWR G4 Series: 74HCU Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 14-TSSOP (0.173", 4.40mm Width) Number of Circuits: 6 Mounting: SMD Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 5.2mA, 5.2mA Operating Supply Voltage: 2 V ~ 6 V Max Propagation Delay @ V, Max CL: 14ns @ 6V, 50pF Logic Level - Low: 0.5 V ~ 1.8 V Logic Level - High: 1.7 V ~ 4.8 V Family Name: SN74HCU04 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-TSSOP Maximum Quiescent Current: 2μA Alternative Parts (Cross-Reference): MC74HCU04ADT; MC74HCU04ADTG; TC74HCU04AFT; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1254795-SN74HCU04PWRG4
Series: 74HCU
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 6
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Max Propagation Delay @ V, Max CL: 14ns @ 6V, 50pF
Logic Level - Low: 0.5 V ~ 1.8 V
Logic Level - High: 1.7 V ~ 4.8 V
Family Name: SN74HCU04
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): MC74HCU04ADT; MC74HCU04ADTG; TC74HCU04AFT;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
6V TSSOP Logic IC
705-SN74HCU04PWRG4
6V TSSOP Logic IC 705-SN74HCU04PWRG4
Hex Inverter IC, 6-Gate, CMOS, 2-6V, 14-TSSOP Product overview: SN74HCU04PWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCU04PWRG4 can be used for catalog matching and distributor lookup.

Hex Inverter IC, 6-Gate, CMOS, 2-6V, 14-TSSOP Product overview: SN74HCU04PWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCU04PWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74HCU04PWRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HCU04PWRG4
Logic - Gates and Inverters SN74HCU04PWRG4
IC INVERTER 6CH 6-INP 14TSSOP

IC INVERTER 6CH 6-INP 14TSSOP

Supplier's Site Datasheet
Gates and Inverters - SN74HCU04PWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HCU04PWRG4
Gates and Inverters SN74HCU04PWRG4
Inverter IC 6 Channel 14-TSSOP

Inverter IC 6 Channel 14-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HCU04PWRG4-ND 1254795-SN74HCU04PWRG4 705-SN74HCU04PWRG4 SN74HCU04PWRG4 SN74HCU04PWRG4
Product Name Gates and Inverters Logic - Logic - Gates and Inverters - SN74HCU04PWRG4 6V TSSOP Logic IC Logic - Gates and Inverters Gates and Inverters
Gate Type NOT NOT; Inverter NOT; Inverter NOT NOT; Inverter
Supply Voltage 2V ~ 6V 2 V ~ 6 V 6V 1.7V ~ 4.8V (Low), 0.5V ~ 1.8V (High) 2V ~ 6V
Inputs 1 6 1 1
Propagation Delay 14 ns 14 ns 14 ns
Low Level Output Current (Sink) 5.2 mA 5.2 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 9210240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Nor
Supply Voltage 5.5 v
Logic Family CMOS; Nor
View Details
2-input AND gate - 74AHC1G08GW,125 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
10 suppliers
5-Channel 100MHz Transceiver - MYXAF54RHC506/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details