Win Source Part Number: 1257798-SN74HCU04PW
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74HCU
Package: Tube
Number of Circuits: 6
Standard Package: 90
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 14ns @ 6V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.5V ~ 1.8V
Logic Level - High: 1.7V ~ 4.8V
Voltage - Supply: 2V ~ 6V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74HCU04PW,29
Base Product Number: 74HCU04
6-Bit Hex Inverter IC, 2V-6V, 14ns, 5.2mA, TSSOP Product overview: SN74HCU04PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V, 5.2mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 6V, 5.2mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCU04PW can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel 14-TSSOP
IC INVERTER 6CH 6-INP 14TSSOP
Inverter IC 6 Channel 14-TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1257798-SN74HCU04PW | 705-SN74HCU04PW | 296-SN74HCU04PW-ND | SN74HCU04PW | SN74HCU04PW |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | 2V 6V 5.2mA TSSOP Logic IC | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; Inverter | NOT; Inverter | NOT | NOT | NOT; Inverter |
| Supply Voltage | 2V ~ 6V | 6V | 2V ~ 6V | 1.7V ~ 4.8V (Low), 0.5V ~ 1.8V (High) | 2V ~ 6V |
| Inputs | 1 | 1 | 1 | 1 | |
| Propagation Delay | 14 ns | 14 ns | 14 ns | ||
| Low Level Output Current (Sink) | 5.2 mA | 5.2 mA | 5.2 mA |