Manufacturer: Texas Instruments
Win Source Part Number: 1254794-SN74HCU04NSR
Series: 74HCU
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SOIC (0.209", 5.30mm Width)
Number of Circuits: 6
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Max Propagation Delay @ V, Max CL: 14ns @ 6V, 50pF
Logic Level - Low: 0.5 V ~ 1.8 V
Logic Level - High: 1.7 V ~ 4.8 V
Family Name: SN74HCU04
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOP
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): MM74HCU04SJX_NL; MM74HCU04SJ; MM74HCU04SJX_Q;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
6-Bit CMOS Hex Inverter IC, SOP, -40 to 85°C Product overview: SN74HCU04NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCU04NSR can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel 14-SO
Inverter IC 6 Channel 14-SO
IC INVERTER 6CH 6-INP 14SOP
Inverter IC 6 Channel 14-SO
IC INVERTER 6CH 1-INP 14SO
INVERTER, HC/UH SERIES, 6-FUNC, 1-INPUT, CMOS, SOP-14. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1254794-SN74HCU04NSR | 705-SN74HCU04NSR | 296-28713-2-ND | SN74HCU04NSR | SN74HCU04NSR | SN74HCU04NSR | 16851273 |
| Product Name | Logic - Logic - Gates and Inverters - SN74HCU04NSR | Logic IC | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic IC |
| Gate Type | NOT; Inverter | NOT; Inverter | NOT | NOT | NOT; Inverter | NOT | NOT |
| Supply Voltage | 2 V ~ 6 V | 6V | 2V ~ 6V | 1.7V ~ 4.8V (Low), 0.5V ~ 1.8V (High) | 2V ~ 6V | ||
| Inputs | 6 | 1 | 1 | 1 | |||
| Propagation Delay | 14 ns | 100 ns | 14 ns | ||||
| Low Level Output Current (Sink) | 5.2 mA | 5.2 mA | 5.2 mA |