Inverter IC 6 Channel 14-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1254792-SN74HCU04DBR
Series: 74HCU
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SSOP (0.209", 5.30mm Width)
Number of Circuits: 6
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Max Propagation Delay @ V, Max CL: 14ns @ 6V, 50pF
Logic Level - Low: 0.5 V ~ 1.8 V
Logic Level - High: 1.7 V ~ 4.8 V
Family Name: SN74HCU04
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SSOP
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): 74HCU04DB,112; 74HCU04DB,118; MC74HCU04AD;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
6-Gate CMOS Inverter IC, SSOP-14, 5V, 14ns PD Product overview: SN74HCU04DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCU04DBR can be used for catalog matching and distributor lookup.
IC INVERTER 6CH 6-INP 14SSOP
Inverter IC 6 Channel 14-SSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74HCU04DBR-ND | 1254792-SN74HCU04DBR | 705-SN74HCU04DBR | SN74HCU04DBR | SN74HCU04DBR |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - SN74HCU04DBR | 5V SSOP Logic IC | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT; Inverter | NOT | NOT; Inverter |
| Supply Voltage | 2V ~ 6V | 2 V ~ 6 V | 6V | 1.7V ~ 4.8V (Low), 0.5V ~ 1.8V (High) | 2V ~ 6V |
| Inputs | 1 | 6 | 1 | 1 | |
| Propagation Delay | 14 ns | 14 ns | 14 ns | ||
| Low Level Output Current (Sink) | 5.2 mA | 5.2 mA | 5.2 mA |