IC NOR 2-CIR 4-IN 14-TSSOP
IC NOR 2-CIR 4-IN 14-TSSOP
Inverter 6-Element CMOS 14-Pin TSSOP T/R Product overview: SN74HCU04APWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCU04APWR can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 296-SN74HCU04APWRCT-ND | 705-SN74HCU04APWR |
| Product Name | Gates and Inverters | TSSOP Logic IC |
| Gate Type | NOR | NOT; Inverter |
| Supply Voltage | 2V ~ 6V | |
| Inputs | 4 | |
| Propagation Delay | 20 ns |