Texas Instruments Standard Linear and Logic Dual 46MHz 5V TSSOP Logic IC SN74HCT74PWT

Description
Dual D-Type Flip-Flop, 46MHz, 5V, 2-Bit, TSSOP Product overview: SN74HCT74PWT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 46MHz, 5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 46MHz, 5V, TSSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74HCT74PWT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual D-Type Flip-Flop, 46MHz, 5V, 2-Bit, TSSOP Product overview: SN74HCT74PWT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 46MHz, 5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 46MHz, 5V, TSSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74HCT74PWT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 46MHz 5V TSSOP Logic IC
706-SN74HCT74PWT
Dual 46MHz 5V TSSOP Logic IC 706-SN74HCT74PWT
Dual D-Type Flip-Flop, 46MHz, 5V, 2-Bit, TSSOP Product overview: SN74HCT74PWT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 46MHz, 5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 46MHz, 5V, TSSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74HCT74PWT can be used for catalog matching and distributor lookup.

Dual D-Type Flip-Flop, 46MHz, 5V, 2-Bit, TSSOP Product overview: SN74HCT74PWT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 46MHz, 5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 46MHz, 5V, TSSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74HCT74PWT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74HCT74PWT
Product Name Dual 46MHz 5V TSSOP Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54LS30LMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Dual 2-input OR gate - 74AHCT2G32DP-Q100H - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT505-2 SOT505-2
View Details
6 suppliers
Gates and Inverters - Multi-Function, Configurable - 54S05DM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
Inverters ICs - 1221515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details