Texas Instruments Standard Linear and Logic Dual 46MHz 5V Logic IC SN74HCT74NSR

Description
Dual D-Type Flip-Flop, 46MHz, 5V, SOP, CMOS Product overview: SN74HCT74NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 46MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 46MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74HCT74NSR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual D-Type Flip-Flop, 46MHz, 5V, SOP, CMOS Product overview: SN74HCT74NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 46MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 46MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74HCT74NSR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 46MHz 5V Logic IC
706-SN74HCT74NSR
Dual 46MHz 5V Logic IC 706-SN74HCT74NSR
Dual D-Type Flip-Flop, 46MHz, 5V, SOP, CMOS Product overview: SN74HCT74NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 46MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 46MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74HCT74NSR can be used for catalog matching and distributor lookup.

Dual D-Type Flip-Flop, 46MHz, 5V, SOP, CMOS Product overview: SN74HCT74NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 46MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 46MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74HCT74NSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74HCT74NSR
Product Name Dual 46MHz 5V Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 74AHC2G32GD,125 - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
3 suppliers
CD54HCT27 High Speed CMOS Logic Triple 3-Input NOR Gates - 5962-8970301CA - Texas Instruments
Specs
Gate Type NOR
Logic Family HCT
Propagation Delay 35 ns
View Details
Triple 3-Input NAND - MYXAP54RHC10/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 54LS27LM - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details