Texas Instruments Standard Linear and Logic Dual 24MHz 5V SOIC Logic IC SN74HCT74DR

Description
Dual D-Type Flip-Flop, 24MHz, 5V, SOIC, 2 Circuits Product overview: SN74HCT74DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 24MHz, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 24MHz, 5V, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74HCT74DR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual D-Type Flip-Flop, 24MHz, 5V, SOIC, 2 Circuits Product overview: SN74HCT74DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 24MHz, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 24MHz, 5V, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74HCT74DR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 24MHz 5V SOIC Logic IC
706-SN74HCT74DR
Dual 24MHz 5V SOIC Logic IC 706-SN74HCT74DR
Dual D-Type Flip-Flop, 24MHz, 5V, SOIC, 2 Circuits Product overview: SN74HCT74DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 24MHz, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 24MHz, 5V, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74HCT74DR can be used for catalog matching and distributor lookup.

Dual D-Type Flip-Flop, 24MHz, 5V, SOIC, 2 Circuits Product overview: SN74HCT74DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 24MHz, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 24MHz, 5V, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74HCT74DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74HCT74DR
Product Name Dual 24MHz 5V SOIC Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 74AHC3G14GD-Q100H - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
2 suppliers
Gates and Inverters - 54ACTQ32WRQMLV - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Dual D-Flip Flop w/ Asynchronous Clear - MYXAP54RHC705/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 29L8339 - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details