Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74HCT646NT SN74HCT646NT

Description
SN74HCT646NT - Octal Bus Transceivers and Registers with 3-State Outputs
Request a Quote Datasheet
Description
SN74HCT646NT - Octal Bus Transceivers and Registers with 3-State Outputs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74HCT646NT - Rochester Electronics
Newburyport, MA, United States
SN74HCT646NT - Octal Bus Transceivers and Registers with 3-State Outputs

SN74HCT646NT - Octal Bus Transceivers and Registers with 3-State Outputs

Supplier's Site Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74HCT646NT - 765533-SN74HCT646NT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74HCT646NT
765533-SN74HCT646NT
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74HCT646NT 765533-SN74HCT646NT
Manufacturer: Texas Instruments Win Source Part Number: 765533-SN74HCT646NT Series: 74HCT Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-DIP (0.300", 7.62mm) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 6mA, 6mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 8 Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 24-PDIP Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 765533-SN74HCT646NT
Series: 74HCT
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-DIP (0.300", 7.62mm)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 6mA, 6mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 1
Number of Bits per Element: 8
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-PDIP
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74HCT646NT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74HCT646NT
Buffers, Drivers, Receivers, Transceivers SN74HCT646NT
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-PDIP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-PDIP

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number SN74HCT646NT 765533-SN74HCT646NT SN74HCT646NT
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74HCT646NT Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount 24-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details