Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74HCT646DW SN74HCT646DW

Description
Registered Bus Transceiver, HCT Series, 8-Func, 8-Bit, True Output, CMOS, PDSO24
Request a Quote Datasheet
Description
Registered Bus Transceiver, HCT Series, 8-Func, 8-Bit, True Output, CMOS, PDSO24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74HCT646DW - Rochester Electronics
Newburyport, MA, United States
Registered Bus Transceiver, HCT Series, 8-Func, 8-Bit, True Output, CMOS, PDSO24

Registered Bus Transceiver, HCT Series, 8-Func, 8-Bit, True Output, CMOS, PDSO24

Supplier's Site Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74HCT646DW - 123652-SN74HCT646DW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74HCT646DW
123652-SN74HCT646DW
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74HCT646DW 123652-SN74HCT646DW
Manufacturer: Texas Instruments Win Source Part Number: 123652-SN74HCT646DW Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 6mA, 6mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 123652-SN74HCT646DW
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 6mA, 6mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74HCT646DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74HCT646DW
Buffers, Drivers, Receivers, Transceivers SN74HCT646DW
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number SN74HCT646DW 123652-SN74HCT646DW SN74HCT646DW
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74HCT646DW Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; SMD (SMT) Surface Mount; 24-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT543ATSOG - 908186-74FCT543ATSOG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details