Texas Instruments High-Performance Analog Flip Flops SN74HCT574NG4

Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - SN74HCT574NG4-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258477-SN74HCT574NG4
Integrated Circuits (ICs) - Logic - Flip Flops 1258477-SN74HCT574NG4
Win Source Part Number: 1258477-SN74HCT574NG 4 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74HCT Type: D-Type Standard Package: 20 Output Type: Tri-State, Non-Inverted Current - Output High, Low: 6mA, 6mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 47ns @ 5.5V, 150pF Trigger Type: Positive Edge Input Capacitance: 3 pF Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 20-DIP (0.300", 7.62mm) Supplier Device Package: 20-PDIP Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 40 MHz ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 8 µA HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74HCT574NE4,SN74HC T574NE4 Base Product Number: 74HCT574

Win Source Part Number: 1258477-SN74HCT574NG4
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74HCT
Type: D-Type
Standard Package: 20
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 6mA, 6mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 47ns @ 5.5V, 150pF
Trigger Type: Positive Edge
Input Capacitance: 3 pF
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 20-DIP (0.300", 7.62mm)
Supplier Device Package: 20-PDIP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 40 MHz
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 8 µA
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74HCT574NE4,SN74HCT574NE4
Base Product Number: 74HCT574

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74HCT574NG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74HCT574NG4
Integrated Circuits (ICs) - Logic - Flip Flops SN74HCT574NG4
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site
Flip Flops - SN74HCT574NG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74HCT574NG4
Flip Flops SN74HCT574NG4
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Buy Now Datasheet
Logic - Flip Flops - SN74HCT574NG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74HCT574NG4
Logic - Flip Flops SN74HCT574NG4
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74HCT574NG4-ND 1258477-SN74HCT574NG4 SN74HCT574NG4 SN74HCT574NG4 SN74HCT574NG4
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered Positive-edge Triggered; Positive Edge
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics 3-State
Propagation Delay 47 ns 47 ns
Unlock Full Specs
to access all available technical data

Similar Products

Octal D-type flip-flop with reset; positive-edge trigger - 74HCT273PW,118 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
9 suppliers
Flip Flops - 74BCT374SCX - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers