Texas Instruments Standard Linear and Logic 8-bit 40MHz Logic IC SN74HCT574N

Description
Octal D-Type Flip-Flop, 8-Bit, 3-State, 40MHz, PDIP Product overview: SN74HCT574N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 40MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 40MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74HCT574N can be used for catalog matching and distributor lookup.
Request a Quote
Description
Octal D-Type Flip-Flop, 8-Bit, 3-State, 40MHz, PDIP Product overview: SN74HCT574N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 40MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 40MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74HCT574N can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74HCT574N is an octal edge-triggered D-type flip-flop with 3-state outputs in a 20-pin PDIP package, measuring 24.33mm × 9.4mm. It operates from 4.5V to 5.5V, features TTL-voltage-compatible inputs, and provides ±6mA output drive at 5V. The device supports a maximum propagation delay of 22ns and a maximum ICC of 80μA. Output enable pins allow bus-structured pinout control. It is rated for operation from -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The SN74HCT574N is an octal edge-triggered D-type flip-flop with 3-state outputs in a 20-pin PDIP package, measuring 24.33mm × 9.4mm. It operates from 4.5V to 5.5V, features TTL-voltage-compatible inputs, and provides ±6mA output drive at 5V. The device supports a maximum propagation delay of 22ns and a maximum ICC of 80μA. Output enable pins allow bus-structured pinout control. It is rated for operation from -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 40MHz Logic IC
706-SN74HCT574N
8-bit 40MHz Logic IC 706-SN74HCT574N
Octal D-Type Flip-Flop, 8-Bit, 3-State, 40MHz, PDIP Product overview: SN74HCT574N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 40MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 40MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74HCT574N can be used for catalog matching and distributor lookup.

Octal D-Type Flip-Flop, 8-Bit, 3-State, 40MHz, PDIP Product overview: SN74HCT574N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 40MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 40MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74HCT574N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74HCT574N
Product Name 8-bit 40MHz Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100302W-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type OR; NOR; NOR/OR Gate
Supply Voltage -4.2V ~ -5.7V
Inputs 10
View Details
2 suppliers
Logic Gates - 2139004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Quad 2-input NAND Schmitt trigger - 74AHC132D-Q100J - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
Features Schmitt Trigger
View Details
8 suppliers
Dual Logic IC - 711-54121/BCA - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
IC Package Type Other; Bulk
View Details