Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Latches SN74HCT573NS

Description
SN74HCT573 Octal Transparent D-Type Latches With 3-State Outputs
Request a Quote Datasheet
Description
SN74HCT573 Octal Transparent D-Type Latches With 3-State Outputs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74HCT573NS - Rochester Electronics
Newburyport, MA, United States
SN74HCT573 Octal Transparent D-Type Latches With 3-State Outputs

SN74HCT573 Octal Transparent D-Type Latches With 3-State Outputs

Supplier's Site Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
SN74HCT573NS
Integrated Circuits (ICs) - Logic - Latches SN74HCT573NS
IC D-TYPE TRANSP SGL 8:8 20SO

IC D-TYPE TRANSP SGL 8:8 20SO

Supplier's Site
Latches - SN74HCT573NS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-SO

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-SO

Buy Now
Latches - SN74HCT573NS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-SO

D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-SO

Buy Now

Technical Specifications

  Rochester Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number SN74HCT573NS SN74HCT573NS SN74HCT573NS
Product Name Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs - CD4043BDG4 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
Logic - Latches - 74ALVCH16260PAG8 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Latches - 74HCT373PW,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
Fast CMOS Octal Transparent Latch - 5962-9221701M2A - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type LEADLESS CC STD OUTLINE
View Details