Texas Instruments High-Performance Analog 8-bit SOIC Logic IC SN74HCT573DW

Description
8-Bit 3-State D-Type Latch SOIC IC Product overview: SN74HCT573DW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, SOIC, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-SN74HCT573DW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit 3-State D-Type Latch SOIC IC Product overview: SN74HCT573DW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, SOIC, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-SN74HCT573DW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit SOIC Logic IC
708-SN74HCT573DW
8-bit SOIC Logic IC 708-SN74HCT573DW
8-Bit 3-State D-Type Latch SOIC IC Product overview: SN74HCT573DW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, SOIC, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-SN74HCT573DW can be used for catalog matching and distributor lookup.

8-Bit 3-State D-Type Latch SOIC IC Product overview: SN74HCT573DW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, SOIC, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-SN74HCT573DW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic IC - 16954342 - Radwell International
Willingboro, NJ, United States
Logic IC
16954342
Logic IC 16954342
OCTAL TRANSPARENT D-TYPE LATC, SMD; LOGIC FAMILY / BASE NUMBER:74HCT573; LATCH TYPE:D TYPE TRANSPARENT; IC OUTPUT TYPE:TRI STATE NON INVERTED; PROPAGATION DELAY:27NS; OUTPUT CURRENT:6MA; LOGIC CASE STYLE:SOIC; 7.5MM WIDE, 20PINS; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OCTAL TRANSPARENT D-TYPE LATC, SMD; LOGIC FAMILY / BASE NUMBER:74HCT573; LATCH TYPE:D TYPE TRANSPARENT; IC OUTPUT TYPE:TRI STATE NON INVERTED; PROPAGATION DELAY:27NS; OUTPUT CURRENT:6MA; LOGIC CASE STYLE:SOIC; 7.5MM WIDE, 20PINS; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Radwell International
Product Category Logic Gates Logic Gates
Product Number 708-SN74HCT573DW 16954342
Product Name 8-bit SOIC Logic IC Logic IC
Gate Type D-Type, Latch
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 7512765 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push Pull
View Details
Hex Inverter - MYXAP54RHC04/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Logic - Gates and Inverters - 74AHC3G14DC,125 - 1007502-74AHC3G14DC,125 - Win Source Electronics
Specs
Gate Type NOT; Inverter
Supply Voltage 2 V ~ 5.5 V
Inputs 3
View Details
7 suppliers