Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Latches SN74HCT573ANSR

Description
SN74HCT573 Octal Transparent D-Type Latches With 3-State Outputs
Request a Quote Datasheet
Description
SN74HCT573 Octal Transparent D-Type Latches With 3-State Outputs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74HCT573ANSR - Rochester Electronics
Newburyport, MA, United States
SN74HCT573 Octal Transparent D-Type Latches With 3-State Outputs

SN74HCT573 Octal Transparent D-Type Latches With 3-State Outputs

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74HCT573ANSR - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
SN74HCT573ANSR
Integrated Circuits (ICs) - Logic - Latches SN74HCT573ANSR
LATCH TRANSPARENT, D-TYPE

LATCH TRANSPARENT, D-TYPE

Supplier's Site
Latches - SN74HCT573ANSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-SO

D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-SO

Buy Now

Technical Specifications

  Rochester Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number SN74HCT573ANSR SN74HCT573ANSR SN74HCT573ANSR
Product Name Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74F373PC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 20-DIP (0.300\", 7.62mm)
View Details
2 suppliers
Latches - 74LVCH162373ADL:11-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
Logic - Latches - 74LV573DB,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 16 mA
High-level Output Current (Source) 16 mA
View Details