Texas Instruments Latches SN74HCT563N

Description
Channel IC
Datasheet
Description
Channel IC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - SN74HCT563N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Channel IC

Channel IC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74HCT563N - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
SN74HCT563N
Integrated Circuits (ICs) - Logic - Latches SN74HCT563N
BUS DRIVER, HCT SERIES

BUS DRIVER, HCT SERIES

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Logic Latches Logic Latches
Product Number SN74HCT563N SN74HCT563N
Product Name Latches Integrated Circuits (ICs) - Logic - Latches
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LVT16373ADGG,518 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
 - 74HC137PWJ - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT403
View Details
Latches - 54279DMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
2 suppliers
8-Bit Addressable Latch - 9334/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type Addressable D
Supply Voltage 7 V
Propagation Delay 25 ns
View Details