IC, NON INVERTING BUFFER, TSSOP-20; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Family / Base Number:74HCT541; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes
Buffers & Line Drivers Octal Buff/Line Drvr W/3-State Otpt
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 29AH7513 | SN74HCT541PWR |
| Product Name | Ic, Non Inverting Buffer, Tssop-20; Logic Device Type Texas Instruments | Buffers & Line Drivers |