Buffers & Line Drivers Octal Buffer/Line
Buffer/Line Driver 8-Channel Non-Inverting 3-Straight CMOS 20-Pin PDIP
OCTAL BUFFER/LINE DRIVER, 74HCT541; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74HCT541; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74HCT; RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Line Drivers | Line Drivers | Line Drivers |
| Product Number | SN74HCT541N | SN74HCT541N | 33AH4840 |
| Product Name | Buffers & Line Drivers | Others | Octal Buffer/line Driver, 74Hct541; Logic Device Type Texas Instruments |