Logic Family / Base Number:74HCT541; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:5.5V; Supply Voltage Max:4.5V; Logic IC Family:74HCT; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 15AC4394 |
| Product Name | Logic Family / Base Number Texas Instruments |