Buffer/Line Driver 8-Channel Non-Inverting 3-Straight CMOS 20-Pin SOIC
IC, OCTAL BUFFER, LINE DRIVER, SMD; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74HCT541; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74HCT; RoHS Compliant: Yes
Buffers & Line Drivers Octal Buffer/Line
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Line Drivers | Line Drivers | Line Drivers |
| Product Number | SN74HCT541DW | 29AH7512 | SN74HCT541DW |
| Product Name | Others | Ic, Octal Buffer, Line Driver, Smd; Logic Device Type Texas Instruments | Buffers & Line Drivers |