Buffers & Line Drivers Tri-State Octal
OCTAL BUFFER/LINE DRIVER, 74HCT540; Logic Device Type:Buffer, Inverting; Logic Family / Base Number:74HCT540; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74HCT; Logic ICRoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | SN74HCT540N | 26AJ9340 |
| Product Name | Buffers & Line Drivers | Octal Buffer/line Driver, 74Hct540; Logic Device Type Texas Instruments |