Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 006967-SN74HCT540N
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Buffer, Inverting
Output Type: Push-Pull
Current - Output High, Low: 6mA, 6mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Automation & Process Control, Signal Processing
IC BUFFER INVERT 5.5V 20DIP
IC BUFFER INVERT 5.5V 20DIP
IC BUFFER INVERT 5.5V 20DIP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 296-8419-5-ND | 006967-SN74HCT540N | SN74HCT540N | 815-SN74HCT540N | SN74HCT540N |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74HCT540N | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | IC BUFFER INVERT 5.5V 20DIP | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5 volts |