BUFFER/LINE DRIVER, OCTAL, SOIC-20; Logic Device Type:Buffer / Line Driver, Inverting; Logic Family / Base Number:74HCT540; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:5.5V; Supply Voltage Max:4.5V; Logic IC RoHS Compliant: Yes
Buffers & Line Drivers Octal Buff/Line Drvr W/3-State Otpt
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 52AH4406 | SN74HCT540DWR |
| Product Name | Buffer/line Driver, Octal, Soic-20; Logic Device Type Texas Instruments | Buffers & Line Drivers |