Buffers & Line Drivers Tri-State Octal
INVERTING BUFFER, SOIC-20; Logic Family / Base Number:74HCT540; Logic Device Type:Buffer, Inverting; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74HCT; Product Range:- RoHS Compliant: Yes
IC, OCTAL BUFFER, LINE DRIVER, SMD; Logic Device Type:Buffer, Inverting; Logic Family / Base Number:74HCT540; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74HCT; Logic RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | SN74HCT540DW | 76C3385 |
| Product Name | Buffers & Line Drivers | Inverting Buffer, Soic-20; Logic Family / Base Number Texas Instruments |