SN74HCT32 Quadruple 2-Input Positive-OR Gates
IC Gate Nor 2CH 4-INP 14TSSOP Product overview: SN74HCT32APWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCT32APWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 749409-SN74HCT32APWR
Manufacturer Homepage: www.ti.com
Reference case: TSSOP
Reference Date Code: 1049+5
Popularity: Low
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
IC OR 4-CIR 2-IN 14-TSSOP
SETUP FOR IBM ORDERS
OR Gate IC 4 Channel 14-TSSOP
OR Gate IC 4 Channel 14-TSSOP
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74HCT32APWR | 705-SN74HCT32APWR | 749409-SN74HCT32APWR | 296-SN74HCT32APWRTR-ND | SN74HCT32APWR | SN74HCT32APWR | SN74HCT32APWR |
| Product Name | Dual Logic IC | Logic - Logic - Gates and Inverters - SN74HCT32APWR | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Gates and Inverters | |
| Gate Type | OR | NOR; OR GATE | NOT | OR | OR | OR; OR Gate | |
| IC Package Type | SOP; SSOP; TSSOP; Other; TSSOP14 | Other; TSSOP | TSSOP; Other; "14-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) | |||
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | |||||
| Inputs | 2 | 2 | |||||
| Propagation Delay | 20 ns |