SN74HCT32 Quadruple 2-Input Positive-OR Gates
IC GATE OR 4CH 2-INP 14TSSOP Product overview: SN74HCT32APW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCT32APW can be used for catalog matching and distributor lookup.
IC GATE OR 4CH 2-INP 14TSSOP
OR Gate IC 4 Channel 14-TSSOP
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74HCT32APW | 705-SN74HCT32APW | SN74HCT32APW | SN74HCT32APW |
| Product Name | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | OR | OR; OR | OR | OR; OR Gate |
| IC Package Type | SOP; SSOP; TSSOP; Other; TSSOP14 | Other; Bulk | SSOP; TSSOP | SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | ||
| Logic Family | HCT | |||
| Inputs | 2 | 2 |