Texas Instruments High-Performance Analog Signal Switches, Multiplexers, Decoders SN74HCT257DR

Description
Multiplexer 4 x 2:1 16-SOIC
Request a Quote Datasheet
Description
Multiplexer 4 x 2:1 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 296-14866-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-14866-2-ND
Signal Switches, Multiplexers, Decoders 296-14866-2-ND
Multiplexer 4 x 2:1 16-SOIC

Multiplexer 4 x 2:1 16-SOIC

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-14866-6-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-14866-6-ND
Signal Switches, Multiplexers, Decoders 296-14866-6-ND
Multiplexer 4 x 2:1 16-SOIC

Multiplexer 4 x 2:1 16-SOIC

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-14866-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-14866-1-ND
Signal Switches, Multiplexers, Decoders 296-14866-1-ND
Multiplexer 4 x 2:1 16-SOIC

Multiplexer 4 x 2:1 16-SOIC

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74HCT257DR - 030156-SN74HCT257DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74HCT257DR
030156-SN74HCT257DR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74HCT257DR 030156-SN74HCT257DR
Manufacturer: Texas Instruments Win Source Part Number: 030156-SN74HCT257DR Packaging: Reel - TR Type: Multiplexer Mounting: SMD (SMT) Current - Output High, Low: 6mA, 6mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 030156-SN74HCT257DR
Packaging: Reel - TR
Type: Multiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 6mA, 6mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Quad SOIC Analog Switch and Multiplexer IC
743-SN74HCT257DR
Quad SOIC Analog Switch and Multiplexer IC 743-SN74HCT257DR
Quad 2:1 Mux, 3-State, 85°C, SOIC Product overview: SN74HCT257DR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74HCT257DR can be used for catalog matching and distributor lookup.

Quad 2:1 Mux, 3-State, 85°C, SOIC Product overview: SN74HCT257DR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74HCT257DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - SN74HCT257DR - ODG (Origin Data Global)
Shenzhen, China
Signal Switches, Multiplexers, Decoders
SN74HCT257DR
Signal Switches, Multiplexers, Decoders SN74HCT257DR
IC MULTIPLEXER 4 X 2:1 16SOIC

IC MULTIPLEXER 4 X 2:1 16SOIC

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74HCT257DR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74HCT257DR
Logic - Signal Switches, Multiplexers, Decoders SN74HCT257DR
IC MULTIPLEXER 4 X 2:1 16SOIC

IC MULTIPLEXER 4 X 2:1 16SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 296-14866-2-ND 030156-SN74HCT257DR 743-SN74HCT257DR SN74HCT257DR SN74HCT257DR
Product Name Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74HCT257DR Quad SOIC Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "16-SOIC SOIC; 16-SOIC Tape and Reel Surface Mount
Supply Voltage (VS) 4.5 to 5.5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1898221P - RS Components, Ltd.
Specs
Configuration Single SPST
Package Type SOT; SOT23; SOT-23
Number of Pins 5
View Details
16-bit 200MHz 5.5V TSSOP Analog Switch and Multiplexer IC - 743-74CBT16245DGGRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Bandwidth 200 MHz
View Details
2 suppliers
Analog Switches, Multiplexers, Demultiplexers - 1727-6437-ND - DigiKey
Specs
Configuration 2x1
Supply Voltage (VS) 1.5 to 10 volts
Ron 120 ohms
View Details
3 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74AC151SC - Lingto Electronic Limited
Specs
Configuration 1 x 8:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details