Quadruple 2-line to 1-line data selector/multiplexer
Quadruple 2-Line To 1-Line Data Selectors/Multiplexe
Multiplexer, HCT Series, 4-Func, 2 Line Input, 1 Line Output, True Output, CMOS, PDSO16
IC MULTIPLEXER 4 X 2:1 16SOIC
Multiplexer 4 x 2:1 16-SOIC
LOGIC, QUAD 2-TO-1 SEL/MUX, 16SOIC; Logic Family / Base Number:74HCT257; Logic Type:Data Selector / Multiplexer; No. of Channels:4Channels; Line Configuration:2:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case RoHS Compliant: Yes
| Texas Instruments | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers |
| Product Number | SN74HCT257D | SN74HCT257D | SN74HCT257D | SN74HCT257D | 37AJ1096 |
| Product Name | SN74HCT257 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers With 3-State Outputs | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | Signal Switches, Multiplexers, Decoders | Logic, Quad 2-To-1 Sel/mux, 16Soic; Logic Family / Base Number Texas Instruments | |
| Output Characteristics | 3-State | ||||
| Supply Voltage | 4.5 | 4.5V ~ 5.5V | 5.5V | ||
| Package Type | SOIC,PDIP | SOIC; SOIC16 | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | |
| Logic Family | HCT | CMOS |