Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74HCT245PWT

Description
Win Source Part Number: 1259567-SN74HCT245PW T Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74HCT Standard Package: 250 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 6mA, 6mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-28662-1,SN74HCT 245PWT,-SN74HCT245PW TG4R,-SN74HCT245PWTE 4,-SN74HCT245PWTR,21 56-SN74HCT245PWT,-SN 74HCT245PWTG4,-SN74H CT245PWTE4R,296-2866 2-1,296-28662-2,296- 28662-6,SN74HCT245PW TG4,SN74HCT245PWTE4, SN74HCT245PWTG4,TEXT ISSN74HCT245PWT,SN74 HCT245PWTE4 Base Product Number: 74HCT245
Request a Quote Datasheet
Description
Win Source Part Number: 1259567-SN74HCT245PW T Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74HCT Standard Package: 250 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 6mA, 6mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-28662-1,SN74HCT 245PWT,-SN74HCT245PW TG4R,-SN74HCT245PWTE 4,-SN74HCT245PWTR,21 56-SN74HCT245PWT,-SN 74HCT245PWTG4,-SN74H CT245PWTE4R,296-2866 2-1,296-28662-2,296- 28662-6,SN74HCT245PW TG4,SN74HCT245PWTE4, SN74HCT245PWTG4,TEXT ISSN74HCT245PWT,SN74 HCT245PWTE4 Base Product Number: 74HCT245
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259567-SN74HCT245PWT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259567-SN74HCT245PWT
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259567-SN74HCT245PWT
Win Source Part Number: 1259567-SN74HCT245PW T Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74HCT Standard Package: 250 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 6mA, 6mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-28662-1,SN74HCT 245PWT,-SN74HCT245PW TG4R,-SN74HCT245PWTE 4,-SN74HCT245PWTR,21 56-SN74HCT245PWT,-SN 74HCT245PWTG4,-SN74H CT245PWTE4R,296-2866 2-1,296-28662-2,296- 28662-6,SN74HCT245PW TG4,SN74HCT245PWTE4, SN74HCT245PWTG4,TEXT ISSN74HCT245PWT,SN74 HCT245PWTE4 Base Product Number: 74HCT245

Win Source Part Number: 1259567-SN74HCT245PWT
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74HCT
Standard Package: 250
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 6mA, 6mA
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-28662-1,SN74HCT245PWT,-SN74HCT245PWTG4R,-SN74HCT245PWTE4,-SN74HCT245PWTR,2156-SN74HCT245PWT,-SN74HCT245PWTG4,-SN74HCT245PWTE4R,296-28662-1,296-28662-2,296-28662-6,SN74HCT245PWTG4,SN74HCT245PWTE4,SN74HCT245PWTG4,TEXTISSN74HCT245PWT,SN74HCT245PWTE4
Base Product Number: 74HCT245

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74HCT245PWT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74HCT245PWT
Buffers, Drivers, Receivers, Transceivers SN74HCT245PWT
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1259567-SN74HCT245PWT SN74HCT245PWT
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 20-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ICL3245CAZ - 874167-ICL3245CAZ - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details