TRANSCEIVER, OCTAL, 3 STATE O/P, TSSOP20; Logic Family / Base Number:74HCT245; Logic Device Type:Transceiver; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74HCT; Logic RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 29AH7508 |
| Product Name | Transceiver, Octal, 3 State O/p, Tssop20; Logic Family / Base Number Texas Instruments |