TRANSCEIVER, OCTAL, SMD, TSSOP20; Logic Device Type:Transceiver, Non Inverting; Logic Family / Base Number:74HCT245; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74HCT;RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 26AJ9332 |
| Product Name | Transceiver, Octal, Smd, Tssop20; Logic Device Type Texas Instruments |