IC, BUS TRANSCEIVER OCTAL, 74HCT245; Logic Device Type:Transceiver, Non Inverting; Logic Family / Base Number:74HCT245; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 33AH4838 |
| Product Name | Ic, Bus Transceiver Octal, 74Hct245; Logic Device Type Texas Instruments |