TRANSCEIVER, 3-STATE O/P, SOIC-20; Logic Family / Base Number:74HCT245; Logic Device Type:Transceiver, Non Inverting; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74HCT;RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 28AH5045 |
| Product Name | Transceiver, 3-State O/p, Soic-20; Logic Family / Base Number Texas Instruments |