Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74HCT245APWR SN74HCT245APWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 741920-SN74HCT245APW R Manufacturer Homepage: www.ti.com RoHS State: Request Verification Reference case: SSOP20 Reference Date Code: 0140+ Alternative Parts (Cross-Reference): 74HCT245PW; SN74HCT245APW; SN74HCT245APWG4; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 741920-SN74HCT245APW R Manufacturer Homepage: www.ti.com RoHS State: Request Verification Reference case: SSOP20 Reference Date Code: 0140+ Alternative Parts (Cross-Reference): 74HCT245PW; SN74HCT245APW; SN74HCT245APWG4; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74HCT245APWR - 741920-SN74HCT245APWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74HCT245APWR
741920-SN74HCT245APWR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74HCT245APWR 741920-SN74HCT245APWR
Manufacturer: Texas Instruments Win Source Part Number: 741920-SN74HCT245APW R Manufacturer Homepage: www.ti.com RoHS State: Request Verification Reference case: SSOP20 Reference Date Code: 0140+ Alternative Parts (Cross-Reference): 74HCT245PW; SN74HCT245APW; SN74HCT245APWG4; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 741920-SN74HCT245APWR
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Reference case: SSOP20
Reference Date Code: 0140+
Alternative Parts (Cross-Reference): 74HCT245PW; SN74HCT245APW; SN74HCT245APWG4;
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now
Buffers, Drivers, Receivers, Transceivers - SN74HCT245APWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74HCT245APWR
Buffers, Drivers, Receivers, Transceivers SN74HCT245APWR
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Buy Now
Buffers, Drivers, Receivers, Transceivers - SN74HCT245APWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74HCT245APWR
Buffers, Drivers, Receivers, Transceivers SN74HCT245APWR
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 741920-SN74HCT245APWR SN74HCT245APWR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74HCT245APWR Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; 20-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 5 Watt Transmit / Receive Module - QPF5005 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details