Buffers & Line Drivers Tri-State Octal
Buffer/Line Driver 8-Channel Non-Inverting 3-Straight CMOS 20-Pin TSSOP
IC, OCTAL BUFFER, LINE DRIVER, SMD; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Family / Base Number:74HCT244; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Line Drivers | Line Drivers | Line Drivers |
| Product Number | SN74HCT244PWR | SN74HCT244PWR | 33AH4837 |
| Product Name | Buffers & Line Drivers | Others | Ic, Octal Buffer, Line Driver, Smd; Logic Device Type Texas Instruments |