IC, OCTAL BUFFER, LINE DRIVER, SMD; Logic Family / Base Number:74HCT244; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes
Buffers & Line Drivers Tri-State Octal
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 28AH5044 | SN74HCT244DWR |
| Product Name | Ic, Octal Buffer, Line Driver, Smd; Logic Family / Base Number Texas Instruments | Buffers & Line Drivers |