Buffer-line Driver; Ttl; -0.5 to 7 V; + 35 ma; 10 Pf (max.); PDIP
OCTAL BUFFER/LINE DRIVER, 74HCT240; Logic Device Type:Buffer, Inverting; Logic Family / Base Number:74HCT240; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74HCT; Logic ICRoHS Compliant: Yes
Buffers & Line Drivers Tri-State Octal
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Line Drivers | Line Drivers | Line Drivers |
| Product Number | SN74HCT240N | 29AH7506 | SN74HCT240N |
| Product Name | Others | Octal Buffer/line Driver, 74Hct240; Logic Device Type Texas Instruments | Buffers & Line Drivers |