Buffer/Line Driver 8-CH Inverting 3-ST CMOS 20-Pin SOIC T/R
Buffers & Line Drivers Octal w/Tri-St Out
BUFFER/LINE DRIVER, OCTAL, SOIC-20; Logic Device Type:Buffer / Line Driver, Inverting; Logic Family / Base Number:74HCT240; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:5.5V; Supply Voltage Max:4.5V; Logic IC RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Line Drivers | Line Drivers | Line Drivers |
| Product Number | SN74HCT240DWR | SN74HCT240DWR | 26AJ9326 |
| Product Name | Others | Buffers & Line Drivers | Buffer/line Driver, Octal, Soic-20; Logic Device Type Texas Instruments |