Quadruple 2-line to 1-line data selectors/multiplexe
Quadruple 2-Line To 1-Line Data Selectors/Multiplexe
Multiplexer, HCT Series, 4-Func, 2 Line Input, 1 Line Output, True Output, CMOS, PDIP16
IC MULTIPLEXER 4 X 2:1 16DIP
LOGIC, QUAD 2-TO-1 SEL/MUX, 16DIP; Logic Family / Base Number:74HCT157; Logic Type:Data Selector / Multiplexer; No. of Channels:4Channels; Line Configuration:2:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case RoHS Compliant: Yes
Multiplexer 4 x 2:1 16-PDIP
| Texas Instruments | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers |
| Product Number | SN74HCT157N | SN74HCT157N | SN74HCT157N | 37AJ1095 | SN74HCT157N |
| Product Name | SN74HCT157 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | Logic, Quad 2-To-1 Sel/mux, 16Dip; Logic Family / Base Number Texas Instruments | Signal Switches, Multiplexers, Decoders | |
| Supply Voltage | 4.5 | 5.5V | 4.5V ~ 5.5V | ||
| Package Type | PDIP,SOIC | DIP; PDIP; PDIP16 | DIP; 16-DIP (0.300\", 7.62mm) | ||
| Logic Family | HCT | CMOS |