Texas Instruments SN74HCT157 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers SN74HCT157DR

Description
Quadruple 2-Line To 1-Line Data Selectors/Multiplexe rs 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Line To 1-Line Data Selectors/Multiplexe rs 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HCT157 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers - SN74HCT157DR - Texas Instruments
Dallas, TX, United States
SN74HCT157 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers
SN74HCT157DR
SN74HCT157 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers SN74HCT157DR
Quadruple 2-Line To 1-Line Data Selectors/Multiplexe rs 16-SOIC -40 to 85

Quadruple 2-Line To 1-Line Data Selectors/Multiplexers 16-SOIC -40 to 85

Buy Now Datasheet
 - SN74HCT157DR - Rochester Electronics
Newburyport, MA, United States
Multiplexer, HCT Series, 4-Func, 2 Line Input, 1 Line Output, True Output, CMOS, PDSO16

Multiplexer, HCT Series, 4-Func, 2 Line Input, 1 Line Output, True Output, CMOS, PDSO16

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - SN74HCT157DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SN74HCT157DR
Signal Switches, Multiplexers, Decoders SN74HCT157DR
Multiplexer 4 x 2:1 16-SOIC

Multiplexer 4 x 2:1 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - SN74HCT157DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74HCT157DR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74HCT157DR
IC MULTIPLEXER 4 X 2:1 16SOIC

IC MULTIPLEXER 4 X 2:1 16SOIC

Supplier's Site
Data Selector/multiplexer, 2 Texas Instruments - 26AJ9324 - Newark, An Avnet Company
Chicago, IL, United States
Data Selector/multiplexer, 2 Texas Instruments
26AJ9324
Data Selector/multiplexer, 2 Texas Instruments 26AJ9324
DATA SELECTOR/MULTIPLEXER , 2:1, SOIC-16; Logic Family / Base Number:74HCT157; Logic Type:Data Selector / Multiplexer; No. of Channels:4Channels; Line Configuration:2:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case RoHS Compliant: Yes

DATA SELECTOR/MULTIPLEXER, 2:1, SOIC-16; Logic Family / Base Number:74HCT157; Logic Type:Data Selector / Multiplexer; No. of Channels:4Channels; Line Configuration:2:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number SN74HCT157DR SN74HCT157DR SN74HCT157DR SN74HCT157DR 26AJ9324
Product Name SN74HCT157 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Data Selector/multiplexer, 2 Texas Instruments
Supply Voltage 4.5 4.5V ~ 5.5V 5.5V
Package Type PDIP,SOIC SOIC; SOIC16 SOIC; 16-SOIC (0.154\", 3.90mm Width) SOIC
Logic Family HCT CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 4016BDMQB - Quarktwin Technology Ltd.
Specs
Package Type DIP; 14-CDIP
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 54AC158WRQMLV - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Package Type 16-CFlatpack
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 54LS352DMQB - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details