Texas Instruments SN74HCT157 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers SN74HCT157D

Description
Quadruple 2-Line To 1-Line Data Selectors/Multiplexe rs 16-SOIC -40 to 85
Request a Quote
Description
Quadruple 2-Line To 1-Line Data Selectors/Multiplexe rs 16-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Quadruple 2-line to 1-line data selectors/multiplexers in a 16-pin SOIC package with an operating voltage range of 4.5 V to 5.5 V, ±6-mA output drive capability at 5 V, typical propagation delay of 15 ns, and maximum supply current of 80 µA. Inputs are TTL-voltage compatible, and the device operates over a temperature range of −40°C to 85°C.

Datasheet Summary
Powered by GS/AI

Quadruple 2-line to 1-line data selectors/multiplexers in a 16-pin SOIC package with an operating voltage range of 4.5 V to 5.5 V, ±6-mA output drive capability at 5 V, typical propagation delay of 15 ns, and maximum supply current of 80 µA. Inputs are TTL-voltage compatible, and the device operates over a temperature range of −40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
SN74HCT157 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers - SN74HCT157D - Texas Instruments
Dallas, TX, United States
SN74HCT157 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers
SN74HCT157D
SN74HCT157 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers SN74HCT157D
Quadruple 2-Line To 1-Line Data Selectors/Multiplexe rs 16-SOIC -40 to 85

Quadruple 2-Line To 1-Line Data Selectors/Multiplexers 16-SOIC -40 to 85

Buy Now Datasheet
 - SN74HCT157D - Rochester Electronics
Newburyport, MA, United States
Multiplexer, HCT Series, 4-Func, 2 Line Input, 1 Line Output, True Output, CMOS, PDSO16

Multiplexer, HCT Series, 4-Func, 2 Line Input, 1 Line Output, True Output, CMOS, PDSO16

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - SN74HCT157D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SN74HCT157D
Signal Switches, Multiplexers, Decoders SN74HCT157D
Multiplexer 4 x 2:1 16-SOIC

Multiplexer 4 x 2:1 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - SN74HCT157D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74HCT157D
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74HCT157D
IC MULTIPLEXER 4 X 2:1 16SOIC

IC MULTIPLEXER 4 X 2:1 16SOIC

Supplier's Site
Quadruple 2-Line To 1-Line Da, Smd; Logic Family / Base Number Texas Instruments - 29AH7505 - Newark, An Avnet Company
Chicago, IL, United States
Quadruple 2-Line To 1-Line Da, Smd; Logic Family / Base Number Texas Instruments
29AH7505
Quadruple 2-Line To 1-Line Da, Smd; Logic Family / Base Number Texas Instruments 29AH7505
QUADRUPLE 2-LINE TO 1-LINE DA, SMD; Logic Family / Base Number:74HCT157; Logic Type:Data Selector / Multiplexer; No. of Channels:4Channels; Line Configuration:2:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case RoHS Compliant: Yes

QUADRUPLE 2-LINE TO 1-LINE DA, SMD; Logic Family / Base Number:74HCT157; Logic Type:Data Selector / Multiplexer; No. of Channels:4Channels; Line Configuration:2:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number SN74HCT157D SN74HCT157D SN74HCT157D SN74HCT157D 29AH7505
Product Name SN74HCT157 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Quadruple 2-Line To 1-Line Da, Smd; Logic Family / Base Number Texas Instruments
Supply Voltage 4.5 4.5V ~ 5.5V 5.5V
Package Type PDIP,SOIC SOIC; SOIC16 SOIC; 16-SOIC (0.154\", 3.90mm Width) SOIC
Logic Family HCT CMOS
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC157 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers - 5962-86061012A - Texas Instruments
Specs
Supply Voltage 2
Package Type CDIP,LCCC,CFP
Logic Family HC
View Details
4 suppliers
Signal Switches, Multiplexers, Decoders - 74AC11257DBR - Quarktwin Technology Ltd.
Specs
Supply Voltage 3V ~ 5.5V
Package Type SOP; SSOP; 20-SSOP (0.209\", 5.30mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details