Texas Instruments High-Performance Analog Gates and Inverters SN74HCT14PWRE4

Description
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Request a Quote Datasheet
Description
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - SN74HCT14PWRE4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74HCT14PWRE4-ND
Gates and Inverters SN74HCT14PWRE4-ND
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
5V TSSOP Logic IC
705-SN74HCT14PWRE4
5V TSSOP Logic IC 705-SN74HCT14PWRE4
Hex Schmitt-Trigger Inverters 5V 6-Gate 30ns TSSOP Product overview: SN74HCT14PWRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCT14PWRE4 can be used for catalog matching and distributor lookup.

Hex Schmitt-Trigger Inverters 5V 6-Gate 30ns TSSOP Product overview: SN74HCT14PWRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCT14PWRE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257814-SN74HCT14PWRE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257814-SN74HCT14PWRE4
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257814-SN74HCT14PWRE4
Win Source Part Number: 1257814-SN74HCT14PWR E4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74HCT Features: Schmitt Trigger Number of Circuits: 6 Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 30ns @ 5.5V, 50pF Current - Quiescent (Max): 2 µA Logic Level - Low: 0.5V ~ 0.6V Logic Level - High: 1.9V ~ 2.1V Voltage - Supply: 4.5V ~ 5.5V Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74HCT14

Win Source Part Number: 1257814-SN74HCT14PWRE4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74HCT
Features: Schmitt Trigger
Number of Circuits: 6
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 30ns @ 5.5V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.5V ~ 0.6V
Logic Level - High: 1.9V ~ 2.1V
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74HCT14

Buy Now Datasheet
Gates and Inverters - SN74HCT14PWRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HCT14PWRE4
Gates and Inverters SN74HCT14PWRE4
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Buy Now
Logic - Gates and Inverters - SN74HCT14PWRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HCT14PWRE4
Logic - Gates and Inverters SN74HCT14PWRE4
IC INVERTER 6CH 6-INP 14TSSOP

IC INVERTER 6CH 6-INP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HCT14PWRE4-ND 705-SN74HCT14PWRE4 1257814-SN74HCT14PWRE4 SN74HCT14PWRE4 SN74HCT14PWRE4
Product Name Gates and Inverters 5V TSSOP Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type NOT NOT; Buffer, Inverter, Schmitt Trigger NOT; Inverter NOT; Inverter NOT
Supply Voltage 4.5V ~ 5.5V 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 1.9V ~ 2.1V (Low), 0.5V ~ 0.6V (High)
Inputs 1 1 1 1
Features Schmitt Trigger
Propagation Delay 30 ns 30 ns 30 ns
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input XOR - MYXAF54RHC86/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 2222705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
Logic Function Nexperia - 24AC3087 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Inputs 2
Operating Current 25 mA
View Details