Texas Instruments Standard Linear and Logic Logic - Logic - Gates and Inverters - SN74HCT14N SN74HCT14N

Description
Manufacturer: Texas Instruments Win Source Part Number: 006937-SN74HCT14N Packaging: Tube/Rail Features: Schmitt Trigger Number of Circuits: 6 Mounting: Through Hole Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 30ns @ 5.5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 0.6 V Logic Level - High: 1.9 V to 2.1 V Family Name: SN74HCT14 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): MC74HCT14ANG; M74HCT14B1R; MC74HCT14AN; MM74HCT14N_NL; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 006937-SN74HCT14N Packaging: Tube/Rail Features: Schmitt Trigger Number of Circuits: 6 Mounting: Through Hole Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 30ns @ 5.5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 0.6 V Logic Level - High: 1.9 V to 2.1 V Family Name: SN74HCT14 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): MC74HCT14ANG; M74HCT14B1R; MC74HCT14AN; MM74HCT14N_NL; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74HCT14N - 006937-SN74HCT14N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HCT14N
006937-SN74HCT14N
Logic - Logic - Gates and Inverters - SN74HCT14N 006937-SN74HCT14N
Manufacturer: Texas Instruments Win Source Part Number: 006937-SN74HCT14N Packaging: Tube/Rail Features: Schmitt Trigger Number of Circuits: 6 Mounting: Through Hole Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 30ns @ 5.5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 0.6 V Logic Level - High: 1.9 V to 2.1 V Family Name: SN74HCT14 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): MC74HCT14ANG; M74HCT14B1R; MC74HCT14AN; MM74HCT14N_NL; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 006937-SN74HCT14N
Packaging: Tube/Rail
Features: Schmitt Trigger
Number of Circuits: 6
Mounting: Through Hole
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 30ns @ 5.5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 0.6 V
Logic Level - High: 1.9 V to 2.1 V
Family Name: SN74HCT14
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): MC74HCT14ANG; M74HCT14B1R; MC74HCT14AN; MM74HCT14N_NL;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet
Inverters ICs - 526331 - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
526331
Inverters ICs 526331
Hex Schmitt Trigger Inverter SN74HCT14N

Hex Schmitt Trigger Inverter SN74HCT14N

Supplier's Site
Gates and Inverters - 296-8394-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-8394-5-ND
Gates and Inverters 296-8394-5-ND
Inverter IC 6 Channel Schmitt Trigger 14-PDIP

Inverter IC 6 Channel Schmitt Trigger 14-PDIP

Buy Now Datasheet
Singapore, Singapore
5V Logic IC
705-SN74HCT14N
5V Logic IC 705-SN74HCT14N
6-Element Schmitt Trigger Inverter IC, 5V, CMOS, PDIP Product overview: SN74HCT14N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCT14N can be used for catalog matching and distributor lookup.

6-Element Schmitt Trigger Inverter IC, 5V, CMOS, PDIP Product overview: SN74HCT14N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCT14N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic IC - 17208480 - Radwell International
Willingboro, NJ, United States
Logic IC
17208480
Logic IC 17208480
INVERTER, HCT SERIES, 6-FUNC, 1-INPUT, CMOS, PDIP14. FREE 2 YEAR RADWELL WARRANTY

INVERTER, HCT SERIES, 6-FUNC, 1-INPUT, CMOS, PDIP14. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HCT14N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HCT14N
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HCT14N
IC INVERT SCHMITT 6CH 1INP 14DIP

IC INVERT SCHMITT 6CH 1INP 14DIP

Supplier's Site
Hex Schmitt Trigger Inv, 74Hct14; Logic Family / Base Number Texas Instruments - 33AH4835 - Newark, An Avnet Company
Chicago, IL, United States
Hex Schmitt Trigger Inv, 74Hct14; Logic Family / Base Number Texas Instruments
33AH4835
Hex Schmitt Trigger Inv, 74Hct14; Logic Family / Base Number Texas Instruments 33AH4835
HEX SCHMITT TRIGGER INV, 74HCT14; Logic Family / Base Number:74HCT14; Logic Type:Inverter Schmitt Trigger; Output Current:4mA; No. of Inputs:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of RoHS Compliant: Yes

HEX SCHMITT TRIGGER INV, 74HCT14; Logic Family / Base Number:74HCT14; Logic Type:Inverter Schmitt Trigger; Output Current:4mA; No. of Inputs:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - SN74HCT14N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HCT14N
Gates and Inverters SN74HCT14N
Inverter IC 6 Channel Schmitt Trigger 14-PDIP

Inverter IC 6 Channel Schmitt Trigger 14-PDIP

Buy Now

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Radwell International Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 006937-SN74HCT14N 526331 296-8394-5-ND 705-SN74HCT14N 17208480 SN74HCT14N 33AH4835 SN74HCT14N
Product Name Logic - Logic - Gates and Inverters - SN74HCT14N Inverters ICs Gates and Inverters 5V Logic IC Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Hex Schmitt Trigger Inv, 74Hct14; Logic Family / Base Number Texas Instruments Gates and Inverters
Gate Type NOT; Inverter NOT; Inverter NOT NOT; Buffer, Inverter, Schmitt Trigger NOT NOT NOT; Inverter Schmitt Trigger NOT; Inverter
Supply Voltage 4.5 V ~ 5.5 V 5.5 v 4.5V ~ 5.5V 5.5V 5.5V 4.5V ~ 5.5V
Logic Family CMOS Inverter
Inputs 6 1 1 1 1
Propagation Delay 30 ns 30 ns 30 ns 30 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
 - 4002BDC - Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Gates and Inverters - 1727-3130-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
5 suppliers
Quad 2-Input AND - AP54RHC08ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details