Manufacturer: Texas Instruments
Win Source Part Number: 030153-SN74HCT14DR
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 30ns @ 5.5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 0.6 V
Logic Level - High: 1.9 V to 2.1 V
Family Name: SN74HCT14
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): 74HCT14DR2G; 74HCT14DR2; 74HCT14D-Q100,118;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
Schmitt Trigger Inverter IC, 6-Element, CMOS, SOIC, 5V Product overview: SN74HCT14DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCT14DR can be used for catalog matching and distributor lookup.
IC INVERT SCHMITT 6CH 1IN 14SOIC
IC INVERT SCHMITT 6CH 6IN 14SOIC
HEX SCHMITT TRIGGER INVERTER, SMD; Logic Family / Base Number:74HCT14; Logic Type:Inverter Schmitt Trigger; Output Current:25mA; No. of Inputs:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of RoHS Compliant: Yes
HEX SCHMITT TRIGGER INVERTER, SMD; Logic Family / Base Number:74HCT14; Logic Type:Inverter Schmitt Trigger; Output Current:25mA; No. of Inputs:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of RoHS Compliant: Yes
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
Schmitt Trigger 6 30ns@5.5V,50pF 2uA 4.5V~5.5V SOIC-14 Inverters ROHS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 030153-SN74HCT14DR | 296-14864-2-ND | 705-SN74HCT14DR | SN74HCT14DR | SN74HCT14DR | 29AH7504 | SN74HCT14DR | SN74HCT14DR |
| Product Name | Logic - Logic - Gates and Inverters - SN74HCT14DR | Gates and Inverters | 5V SOIC Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Hex Schmitt Trigger Inverter, Smd; Logic Family / Base Number Texas Instruments | Gates and Inverters | Logic ICs >> Inverters |
| Gate Type | NOT; Inverter | NOT | NOT; Inverter, Schmitt Trigger | NOT | NOT | NOT; Inverter Schmitt Trigger | NOT; Inverter | NOT |
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 5.5V | 1.9V ~ 2.1V (Low), 0.5V ~ 0.6V (High) | 5.5V | 4.5V ~ 5.5V | 4.5V~5.5V | |
| Inputs | 6 | 1 | 6 | 1 | 1 | |||
| Propagation Delay | 30 ns | 30 ns | 40 ns | 30 ns | ||||
| Low Level Output Current (Sink) | 4 mA | 4 mA | 4 mA | 4 mA |