Schmitt Trigger Inverter IC, 6-Ch, 4.5-5.5V, 30ns, SOIC Product overview: SN74HCT14DG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCT14DG4 can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
Win Source Part Number: 1257807-SN74HCT14DG4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74HCT
Features: Schmitt Trigger
Number of Circuits: 6
Standard Package: 50
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 30ns @ 5.5V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.5V ~ 0.6V
Logic Level - High: 1.9V ~ 2.1V
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74HCT14
IC INVERT SCHMITT 6CH 1IN 14SOIC
IC INVERT SCHMITT 6CH 6IN 14SOIC
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-SN74HCT14DG4 | SN74HCT14DG4-ND | 1257807-SN74HCT14DG4 | SN74HCT14DG4 | SN74HCT14DG4 | SN74HCT14DG4 |
| Product Name | 5.5V SOIC Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; Inverter, Schmitt Trigger | NOT | NOT; Inverter | NOT | NOT | NOT; Inverter |
| Supply Voltage | 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 1.9V ~ 2.1V (Low), 0.5V ~ 0.6V (High) | 4.5V ~ 5.5V | |
| Inputs | 6 | 1 | 1 | 1 | ||
| Propagation Delay | 30 ns | 30 ns | 30 ns | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |